L-com, Inc. Cable, Optical Fibre, Multimode, 3M; Fibre Optic Connector A L-Com FODFC50-03

Description
CABLE, OPTICAL FIBRE, MULTIMODE, 3M; Fibre Optic Connector A:FC; Fibre Optic Connector B:FC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:-; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
CABLE, OPTICAL FIBRE, MULTIMODE, 3M; Fibre Optic Connector A:FC; Fibre Optic Connector B:FC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:-; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Optical Fibre, Multimode, 3M; Fibre Optic Connector A L-Com - 89M9787 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Optical Fibre, Multimode, 3M; Fibre Optic Connector A L-Com
89M9787
Cable, Optical Fibre, Multimode, 3M; Fibre Optic Connector A L-Com 89M9787
CABLE, OPTICAL FIBRE, MULTIMODE, 3M; Fibre Optic Connector A:FC; Fibre Optic Connector B:FC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:-; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes

CABLE, OPTICAL FIBRE, MULTIMODE, 3M; Fibre Optic Connector A:FC; Fibre Optic Connector B:FC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:-; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89M9787
Product Name Cable, Optical Fibre, Multimode, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data