L-com, Inc. OM3 50/125, 10G Multimode Fiber Optic LC/SC Flex Boot Assembly, 1.0m FODBIFLC-FSC-OM3-01

Description
L-com's Flex-Boot Multimode, 10 Gigabit, OM3 LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Support 10 Gigabit data rates Flexible boots are able to be bent and set in different orientations to accommodate tight spaces. OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require OM3 50/125 multimode cabling Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z
Description
L-com's Flex-Boot Multimode, 10 Gigabit, OM3 LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Support 10 Gigabit data rates Flexible boots are able to be bent and set in different orientations to accommodate tight spaces. OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require OM3 50/125 multimode cabling Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

Suppliers

Company
Product
Description
Supplier Links
OM3 50/125, 10G Multimode Fiber Optic LC/SC Flex Boot Assembly, 1.0m - FODBIFLC-FSC-OM3-01 - L-com, Inc.
North Andover, MA, United States
OM3 50/125, 10G Multimode Fiber Optic LC/SC Flex Boot Assembly, 1.0m
FODBIFLC-FSC-OM3-01
OM3 50/125, 10G Multimode Fiber Optic LC/SC Flex Boot Assembly, 1.0m FODBIFLC-FSC-OM3-01
L-com's Flex-Boot Multimode, 10 Gigabit, OM3 LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Support 10 Gigabit data rates Flexible boots are able to be bent and set in different orientations to accommodate tight spaces. OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require OM3 50/125 multimode cabling Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

L-com's Flex-Boot Multimode, 10 Gigabit, OM3 LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • Support 10 Gigabit data rates
  • Flexible boots are able to be bent and set in different orientations to accommodate tight spaces.
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require OM3 50/125 multimode cabling

Application

  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
  • 802.3z
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODBIFLC-FSC-OM3-01
Product Name OM3 50/125, 10G Multimode Fiber Optic LC/SC Flex Boot Assembly, 1.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details