TE Connectivity Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Te Connectivity 5504566-1

Description
FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Brass; Connector Type:FSMA Fibre Optic RoHS Compliant: Yes
Datasheet
Description
FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Brass; Connector Type:FSMA Fibre Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Te Connectivity - 87K6915 - Newark, An Avnet Company
Chicago, IL, United States
Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Te Connectivity
87K6915
Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Te Connectivity 87K6915
FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Brass; Connector Type:FSMA Fibre Optic RoHS Compliant: Yes

FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Brass; Connector Type:FSMA Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K6915
Product Name Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details