L-com, Inc. 1 Meter Interval 24 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units FOBOM4D24-M

Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone
Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 24 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units - FOBOM4D24-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 24 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units
FOBOM4D24-M
1 Meter Interval 24 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units FOBOM4D24-M
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone

This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • Security
  • High EMI/RFI environments
  • LAN backbone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Multiconductor Cables
Product Number FOBOM4D24-M
Product Name 1 Meter Interval 24 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Ribbon & Flat Cable - 1-57040-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 350042 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details