L-com, Inc. 1 Meter Interval 2 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units FOBOM3IB2-M

Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security
Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 2 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units - FOBOM3IB2-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 2 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units
FOBOM3IB2-M
1 Meter Interval 2 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units FOBOM3IB2-M
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security

This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • LAN backbone
  • FTTX
  • High EMI/RFI environments
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Multiconductor Cables
Product Number FOBOM3IB2-M
Product Name 1 Meter Interval 2 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/18-41344 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details