L-com, Inc. USB 3.0 to Fiber Converter, Multi-mode LC Connector 200m (RX/TX) FOACEXAVIUSB3FMMLC

Description
The L-com FOACEXAVIUSB3FMMLC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB3FMMLC is an economical USB 3.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB3FMMLC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 3.0 connection interface LC fiber optic connection interface Extension range 200 meters over multimode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities
Description
The L-com FOACEXAVIUSB3FMMLC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB3FMMLC is an economical USB 3.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB3FMMLC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 3.0 connection interface LC fiber optic connection interface Extension range 200 meters over multimode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 to Fiber Converter, Multi-mode LC Connector 200m (RX/TX) - FOACEXAVIUSB3FMMLC - L-com, Inc.
North Andover, MA, United States
USB 3.0 to Fiber Converter, Multi-mode LC Connector 200m (RX/TX)
FOACEXAVIUSB3FMMLC
USB 3.0 to Fiber Converter, Multi-mode LC Connector 200m (RX/TX) FOACEXAVIUSB3FMMLC
The L-com FOACEXAVIUSB3FMMLC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB3FMMLC is an economical USB 3.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB3FMMLC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 3.0 connection interface LC fiber optic connection interface Extension range 200 meters over multimode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities

The L-com FOACEXAVIUSB3FMMLC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB3FMMLC is an economical USB 3.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB3FMMLC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • USB 3.0 connection interface
  • LC fiber optic connection interface
  • Extension range 200 meters over multimode
  • Support USB cameras, printers, scanners, touch screens, and other devices
  • Operational Temperature -10 °C to 60 °C

Application

  • Medical systems
  • Hospitals
  • government buildings
  • education institutions
  • commercial buildings
  • multimedia providers
  • utility facilities
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACEXAVIUSB3FMMLC
Product Name USB 3.0 to Fiber Converter, Multi-mode LC Connector 200m (RX/TX)
Network 100Base-TX; Multimode Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 100Mbps, Single mode 1550nm, LFPT, 80km, SC - IMC-350I-SL-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
TTL - Fiber Optic Bit-Driver® - 2856-SM - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details