L-com, Inc. USB 2.0 to Fiber Converter, Single-mode LC Connector, up to 20km (RX/TX) FOACEXAVIUSB2FSMLC20

Description
The L-com FOACEXAVIUSB2FSMLC20 series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB2FSMLC20 is an economical USB 2.0 signal converter option suited for Single-mode long distance signal extension up to 20 Km. The L-com FOACEXAVIUSB2FSMLC20 USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 2.0 connection interface LC and SC fiber optic connection interface Extension range 20km over single mode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities
Description
The L-com FOACEXAVIUSB2FSMLC20 series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB2FSMLC20 is an economical USB 2.0 signal converter option suited for Single-mode long distance signal extension up to 20 Km. The L-com FOACEXAVIUSB2FSMLC20 USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 2.0 connection interface LC and SC fiber optic connection interface Extension range 20km over single mode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 to Fiber Converter, Single-mode LC Connector, up to 20km (RX/TX) - FOACEXAVIUSB2FSMLC20 - L-com, Inc.
North Andover, MA, United States
USB 2.0 to Fiber Converter, Single-mode LC Connector, up to 20km (RX/TX)
FOACEXAVIUSB2FSMLC20
USB 2.0 to Fiber Converter, Single-mode LC Connector, up to 20km (RX/TX) FOACEXAVIUSB2FSMLC20
The L-com FOACEXAVIUSB2FSMLC20 series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB2FSMLC20 is an economical USB 2.0 signal converter option suited for Single-mode long distance signal extension up to 20 Km. The L-com FOACEXAVIUSB2FSMLC20 USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 2.0 connection interface LC and SC fiber optic connection interface Extension range 20km over single mode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities

The L-com FOACEXAVIUSB2FSMLC20 series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB2FSMLC20 is an economical USB 2.0 signal converter option suited for Single-mode long distance signal extension up to 20 Km. The L-com FOACEXAVIUSB2FSMLC20 USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • USB 2.0 connection interface
  • LC and SC fiber optic connection interface
  • Extension range 20km over single mode
  • Support USB cameras, printers, scanners, touch screens, and other devices
  • Operational Temperature -10 °C to 60 °C

Application

  • Medical systems
  • Hospitals
  • government buildings
  • education institutions
  • commercial buildings
  • multimedia providers
  • utility facilities
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACEXAVIUSB2FSMLC20
Product Name USB 2.0 to Fiber Converter, Single-mode LC Connector, up to 20km (RX/TX)
Network 100Base-TX
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Copper to Fiber Ethernet Media Converters - HMC-652E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Mini Display Port To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI+DVI+VGA
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details