L-com, Inc. USB 2.0 to Fiber Converter, Multi-mode SC Connector 200m (RX/TX) FOACEXAVIUSB2FMMSC

Description
The L-com FOACEXAVIUSB2FMMSC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a SC connection interface. The L-com FOACEXAVIUSB2FMMSC is an economical USB 2.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB2FMMSC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 2.0 connection interface SC fiber optic connection interface Extension range 200 meters over multimode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities
Description
The L-com FOACEXAVIUSB2FMMSC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a SC connection interface. The L-com FOACEXAVIUSB2FMMSC is an economical USB 2.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB2FMMSC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 2.0 connection interface SC fiber optic connection interface Extension range 200 meters over multimode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 to Fiber Converter, Multi-mode SC Connector 200m (RX/TX) - FOACEXAVIUSB2FMMSC - L-com, Inc.
North Andover, MA, United States
USB 2.0 to Fiber Converter, Multi-mode SC Connector 200m (RX/TX)
FOACEXAVIUSB2FMMSC
USB 2.0 to Fiber Converter, Multi-mode SC Connector 200m (RX/TX) FOACEXAVIUSB2FMMSC
The L-com FOACEXAVIUSB2FMMSC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a SC connection interface. The L-com FOACEXAVIUSB2FMMSC is an economical USB 2.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB2FMMSC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features USB 2.0 connection interface SC fiber optic connection interface Extension range 200 meters over multimode Support USB cameras, printers, scanners, touch screens, and other devices Operational Temperature -10 °C to 60 °C Application Medical systems Hospitals government buildings education institutions commercial buildings multimedia providers utility facilities

The L-com FOACEXAVIUSB2FMMSC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a SC connection interface. The L-com FOACEXAVIUSB2FMMSC is an economical USB 2.0 signal converter option suited for Multi-mode long distance signal extension up to 200 m. The L-com FOACEXAVIUSB2FMMSC USB to fiber optic converter is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • USB 2.0 connection interface
  • SC fiber optic connection interface
  • Extension range 200 meters over multimode
  • Support USB cameras, printers, scanners, touch screens, and other devices
  • Operational Temperature -10 °C to 60 °C

Application

  • Medical systems
  • Hospitals
  • government buildings
  • education institutions
  • commercial buildings
  • multimedia providers
  • utility facilities
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACEXAVIUSB2FMMSC
Product Name USB 2.0 to Fiber Converter, Multi-mode SC Connector 200m (RX/TX)
Network 100Base-TX; Multimode Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-380-SFP-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Network SFP
Connector SFP
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Fiber Optic Audio Link Dedicated Talker - 2237 T - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 2725963 - RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
Connector RJ-45; SC, RJ45
View Details