L-com, Inc. RS485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm supporting Profibus FOACCVSPEST020

Description
The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPEST020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPEST020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPEST020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for PROFIBUS and all RS485 operations Supports bauds rates from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet
Description
The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPEST020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPEST020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPEST020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for PROFIBUS and all RS485 operations Supports bauds rates from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm supporting Profibus - FOACCVSPEST020 - L-com, Inc.
North Andover, MA, United States
RS485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm supporting Profibus
FOACCVSPEST020
RS485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm supporting Profibus FOACCVSPEST020
The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPEST020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPEST020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPEST020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for PROFIBUS and all RS485 operations Supports bauds rates from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage

The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPEST020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPEST020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPEST020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Protocol transparent, suitable for PROFIBUS and all RS485 operations
  • Supports bauds rates from 9.6kbps to 12Mbps
  • Extends serial transmission up to 2km over multimode fiber
  • Supports relay output for power or link failure warning
  • Operating Temperature range:-10 to 60°C
  • IP30 Fanless, DIN-Rail design for industrial deployments

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACCVSPEST020
Product Name RS485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm supporting Profibus
Features Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Hardened SFP/1250-ED, SSLX-SM/SC (1310XMT/1550RCV) 20km (also known as 808-38221) - SFP-GSS-20KTX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex SC
View Details
Ethernet Media Converters - 1385575 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Lc, rj45
View Details
High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details