L-com, Inc. RS485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm supporting Profibus FOACCVSPESC020

Description
The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPESC020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPESC020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPESC020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for PROFIBUS and all RS485 operations Supports bauds rates from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet
Description
The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPESC020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPESC020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPESC020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for PROFIBUS and all RS485 operations Supports bauds rates from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm supporting Profibus - FOACCVSPESC020 - L-com, Inc.
North Andover, MA, United States
RS485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm supporting Profibus
FOACCVSPESC020
RS485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm supporting Profibus FOACCVSPESC020
The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPESC020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPESC020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPESC020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for PROFIBUS and all RS485 operations Supports bauds rates from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage

The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all RS485 operations. The L-com FOACCVSPESC020 supports baud rates from 9.6kbps to 12Mbps, and has an operating temperature range of -10 to 60°C. The FOACCVSPESC020 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSPESC020 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Protocol transparent, suitable for PROFIBUS and all RS485 operations
  • Supports bauds rates from 9.6kbps to 12Mbps
  • Extends serial transmission up to 2km over multimode fiber
  • Supports relay output for power or link failure warning
  • Operating Temperature range:-10 to 60°C
  • IP30 Fanless, DIN-Rail design for industrial deployments

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACCVSPESC020
Product Name RS485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm supporting Profibus
Features Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
CCTV - Fiber Optic Video System Receiver - 2810-REC - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
SFP/10-1250, TX RJ-45 100m, -40~85℃ (also known as 808-39001) - SFP-GTX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Media Converters - 2565301 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; 10/100/1000 Base T, RJ45
View Details