Connector Pin Kit For Pro Beam Mini 125.5 Micron Fiber Cable
EXPANDED BEAM, SINGLEMODE, 125.5UM; Fibre Optic Connector Type:Expanded Beam; Fibre Type:Singlemode; Fibre Diameter:125.5µm; Connector Body Material:Brass Body; Product Range:PRO BEAM Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 844-2313255-1-ND | 81AH4985 |
| Product Name | Fiber Optic Connector Accessories | Expanded Beam, Singlemode, 125.5Um; Fibre Optic Connector Type Te Connectivity |
| Connector Type | Fibre Channel Connectors |