L-com, Inc. Lc Internal Shutter Coupler, Quad, With Flange, Blue Rohs Compliant L-Com FOA-806-BLU

Description
LC INTERNAL SHUTTER COUPLER, QUAD, WITH FLANGE, BLUE ROHS COMPLIANT: YES
Description
LC INTERNAL SHUTTER COUPLER, QUAD, WITH FLANGE, BLUE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LC Internal Shutter Coupler, Quad, with Flange, is designed for fiber optic applications. It features an automatic shutter mechanism that helps protect the fiber ends from dust and damage when not in use. The body is made of PBT material in blue, while the sleeve is constructed from ZR. The product includes four dust caps made of TPE. It is compliant with the RoHS directive, ensuring it meets environmental standards. The coupler is suitable for panel mounting with a maximum panel thickness of 1.7mm. Dimensions are provided in inches and millimeters, with specific tolerances noted for precision. This product is ideal for engineers looking for a reliable and compliant fiber optic coupler solution.

Datasheet Summary
Powered by GS/AI

The LC Internal Shutter Coupler, Quad, with Flange, is designed for fiber optic applications. It features an automatic shutter mechanism that helps protect the fiber ends from dust and damage when not in use. The body is made of PBT material in blue, while the sleeve is constructed from ZR. The product includes four dust caps made of TPE. It is compliant with the RoHS directive, ensuring it meets environmental standards. The coupler is suitable for panel mounting with a maximum panel thickness of 1.7mm. Dimensions are provided in inches and millimeters, with specific tolerances noted for precision. This product is ideal for engineers looking for a reliable and compliant fiber optic coupler solution.

Suppliers

Company
Product
Description
Supplier Links
Lc Internal Shutter Coupler, Quad, With Flange, Blue Rohs Compliant L-Com - 97AC8797 - Newark, An Avnet Company
Chicago, IL, United States
Lc Internal Shutter Coupler, Quad, With Flange, Blue Rohs Compliant L-Com
97AC8797
Lc Internal Shutter Coupler, Quad, With Flange, Blue Rohs Compliant L-Com 97AC8797
LC INTERNAL SHUTTER COUPLER, QUAD, WITH FLANGE, BLUE ROHS COMPLIANT: YES

LC INTERNAL SHUTTER COUPLER, QUAD, WITH FLANGE, BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97AC8797
Product Name Lc Internal Shutter Coupler, Quad, With Flange, Blue Rohs Compliant L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details