L-com, Inc. Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com FOA-801

Description
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com - 89M9632 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com
89M9632
Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com 89M9632
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes

FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89M9632
Product Name Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-F4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details