Fiber Instrument Sales, Inc./FIS FIS High Port Count SM Coupler SSSCA1X815510

Description
SM tree coupler module, 900um fiber configuration
Description
SM tree coupler module, 900um fiber configuration

Suppliers

Company
Product
Description
Supplier Links
FIS High Port Count SM Coupler - SSSCA1X815510 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS High Port Count SM Coupler
SSSCA1X815510
FIS High Port Count SM Coupler SSSCA1X815510
SM tree coupler module, 900um fiber configuration

SM tree coupler module, 900um fiber configuration

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number SSSCA1X815510
Product Name FIS High Port Count SM Coupler
Cable Type Single Mode
Coupler Type Wideband
Wavelength 1550 nm
Coupler Features Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 850 nm - F-CPL-M14850 - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package C
View Details
FiberSplit Micro Module Couplers & Splitters -  - M2 Optics, Inc.
Specs
Cable Type Single Mode
Coupler Type Single Window (optional feature)
Wavelength 1550 nm; 1310 nm
View Details
FIS Bi-Directional Singlemode Coupler - SDW13540129UC - Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
View Details