L-com, Inc. Fiber Optic Patch Cable LC/UPC to SC/UPC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 5 meter FCA-SLCUSCUS5

Description
The L-com FCA-SLCUSCUS5 is a Simplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUS5 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUS5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/UPC to SC/UPC connectors 9/125 G.652.D fiber 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SLCUSCUS5 is a Simplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUS5 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUS5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/UPC to SC/UPC connectors 9/125 G.652.D fiber 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC/UPC to SC/UPC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 5 meter - FCA-SLCUSCUS5 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC/UPC to SC/UPC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 5 meter
FCA-SLCUSCUS5
Fiber Optic Patch Cable LC/UPC to SC/UPC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 5 meter FCA-SLCUSCUS5
The L-com FCA-SLCUSCUS5 is a Simplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUS5 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUS5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/UPC to SC/UPC connectors 9/125 G.652.D fiber 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SLCUSCUS5 is a Simplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUS5 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUS5 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • LC/UPC to SC/UPC connectors
  • 9/125 G.652.D fiber
  • 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SLCUSCUS5
Product Name Fiber Optic Patch Cable LC/UPC to SC/UPC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 5 meter
Cable Type Simplex; Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details