L-com, Inc. Fiber Optic Patch Cable LC/UPC to SC/UPC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter FCA-SLCUSCUD5

Description
The L-com FCA-SLCUSCUD5 is a Duplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUD5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/UPC to SC/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SLCUSCUD5 is a Duplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUD5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/UPC to SC/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC/UPC to SC/UPC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter - FCA-SLCUSCUD5 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC/UPC to SC/UPC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter
FCA-SLCUSCUD5
Fiber Optic Patch Cable LC/UPC to SC/UPC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter FCA-SLCUSCUD5
The L-com FCA-SLCUSCUD5 is a Duplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUD5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/UPC to SC/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SLCUSCUD5 is a Duplex single mode armored fiber optic patch cable, with LC/UPC to SC/UPC connectors. The L-com FCA-SLCUSCUD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCUSCUD5 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • LC/UPC to SC/UPC connectors
  • 9/125 G.652.D fiber
  • 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SLCUSCUD5
Product Name Fiber Optic Patch Cable LC/UPC to SC/UPC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details