L-com, Inc. Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 15 meter FCA-SLCAMTRJUD15

Description
The L-com FCA-SLCAMTRJUD15 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD15 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SLCAMTRJUD15 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD15 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 15 meter - FCA-SLCAMTRJUD15 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 15 meter
FCA-SLCAMTRJUD15
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 15 meter FCA-SLCAMTRJUD15
The L-com FCA-SLCAMTRJUD15 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD15 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SLCAMTRJUD15 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD15 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD15 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • LC/APC to MTRJ/UPC connectors
  • 9/125 G.652.D fiber
  • 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SLCAMTRJUD15
Product Name Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 15 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers