L-com, Inc. Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 10 meter FCA-SLCAMTRJUD10

Description
The L-com FCA-SLCAMTRJUD10 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD10 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD10 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SLCAMTRJUD10 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD10 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD10 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 10 meter - FCA-SLCAMTRJUD10 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 10 meter
FCA-SLCAMTRJUD10
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 10 meter FCA-SLCAMTRJUD10
The L-com FCA-SLCAMTRJUD10 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD10 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD10 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SLCAMTRJUD10 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD10 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD10 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • LC/APC to MTRJ/UPC connectors
  • 9/125 G.652.D fiber
  • 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SLCAMTRJUD10
Product Name Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 10 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 2846893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details