L-com, Inc. Fiber Optic Patch Cable SC/APC to SC/APC Duplex 9/125 single mode OS2 OFNP, 15 meter FCA-SASA-DPS2P-15

Description
The L-com FCA-SASA-DPS2P-15 is a Duplex single mode fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SASA-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-SASA-DPS2P-15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable SC/APC to SC/APC connectors 9/125 OS2 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity
Description
The L-com FCA-SASA-DPS2P-15 is a Duplex single mode fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SASA-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-SASA-DPS2P-15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable SC/APC to SC/APC connectors 9/125 OS2 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable SC/APC to SC/APC Duplex 9/125 single mode OS2 OFNP, 15 meter - FCA-SASA-DPS2P-15 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable SC/APC to SC/APC Duplex 9/125 single mode OS2 OFNP, 15 meter
FCA-SASA-DPS2P-15
Fiber Optic Patch Cable SC/APC to SC/APC Duplex 9/125 single mode OS2 OFNP, 15 meter FCA-SASA-DPS2P-15
The L-com FCA-SASA-DPS2P-15 is a Duplex single mode fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SASA-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-SASA-DPS2P-15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable SC/APC to SC/APC connectors 9/125 OS2 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

The L-com FCA-SASA-DPS2P-15 is a Duplex single mode fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SASA-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-SASA-DPS2P-15 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode fiber optic patch cable
  • SC/APC to SC/APC connectors
  • 9/125 OS2 fiber
  • plenum-rated (OFNP) rated jacket

Application

  • Telecom
  • Datacom (data centers)
  • Transceiver connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SASA-DPS2P-15
Product Name Fiber Optic Patch Cable SC/APC to SC/APC Duplex 9/125 single mode OS2 OFNP, 15 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5366793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; ST; St
View Details