L-com, Inc. LC/ST 9/125 Single mode Simplex Fiber Patch Cable, OS1, 3 Meter FCA-S1SR-LCST-03M

Description
With LC to ST connectors, the FCA-S1SR-LCST-03M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-LCST-03M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-LCST-03M has a yellow, riser rated, PVC jacket. The FCA-S1SR-LCST-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex ST 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to ST connectors, the FCA-S1SR-LCST-03M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-LCST-03M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-LCST-03M has a yellow, riser rated, PVC jacket. The FCA-S1SR-LCST-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex ST 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC/ST 9/125 Single mode Simplex Fiber Patch Cable, OS1, 3 Meter - FCA-S1SR-LCST-03M - L-com, Inc.
North Andover, MA, United States
LC/ST 9/125 Single mode Simplex Fiber Patch Cable, OS1, 3 Meter
FCA-S1SR-LCST-03M
LC/ST 9/125 Single mode Simplex Fiber Patch Cable, OS1, 3 Meter FCA-S1SR-LCST-03M
With LC to ST connectors, the FCA-S1SR-LCST-03M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-LCST-03M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-LCST-03M has a yellow, riser rated, PVC jacket. The FCA-S1SR-LCST-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex ST 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to ST connectors, the FCA-S1SR-LCST-03M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-LCST-03M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-LCST-03M has a yellow, riser rated, PVC jacket. The FCA-S1SR-LCST-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC
  • Connector 2: Simplex ST
  • 9/125 Single mode OS1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-S1SR-LCST-03M
Product Name LC/ST 9/125 Single mode Simplex Fiber Patch Cable, OS1, 3 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers