L-com, Inc. FC/FC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 15 Meter FCA-S1SR-FCFC-15M

Description
With FC to FC connectors, the FCA-S1SR-FCFC-15M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCFC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCFC-15M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCFC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex FC Connector 2: Simplex FC 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With FC to FC connectors, the FCA-S1SR-FCFC-15M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCFC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCFC-15M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCFC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex FC Connector 2: Simplex FC 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
FC/FC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 15 Meter - FCA-S1SR-FCFC-15M - L-com, Inc.
North Andover, MA, United States
FC/FC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 15 Meter
FCA-S1SR-FCFC-15M
FC/FC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 15 Meter FCA-S1SR-FCFC-15M
With FC to FC connectors, the FCA-S1SR-FCFC-15M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCFC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCFC-15M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCFC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex FC Connector 2: Simplex FC 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With FC to FC connectors, the FCA-S1SR-FCFC-15M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCFC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCFC-15M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCFC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex FC
  • Connector 2: Simplex FC
  • 9/125 Single mode OS1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-S1SR-FCFC-15M
Product Name FC/FC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 15 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5357503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; Sc
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details