With SC to SC connectors, the FCA-S1SP-SCSC-02M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SP-SCSC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SP-SCSC-02M has a yellow, plenum rated, PVC jacket. The FCA-S1SP-SCSC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.
Features
Connector 1: Simplex SC
Connector 2: Simplex SC
9/125 Single mode OS1
Ceramic Ferrules
Corning Fiber and Cladding
UPC Polish
OFNP (Plenum Rated) Jacket
Immune to Electrical Interference
100% Optically Inspected and Tested for Insertion Loss
Application
Fiber Network Deployments
Fast Ethernet
Gigabit Ethernet
Server Farms
FTTX
With SC to SC connectors, the FCA-S1SP-SCSC-02M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SP-SCSC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SP-SCSC-02M has a yellow, plenum rated, PVC jacket. The FCA-S1SP-SCSC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.
Features
- Connector 1: Simplex SC
- Connector 2: Simplex SC
- 9/125 Single mode OS1
- Ceramic Ferrules
- Corning Fiber and Cladding
- UPC Polish
- OFNP (Plenum Rated) Jacket
- Immune to Electrical Interference
- 100% Optically Inspected and Tested for Insertion Loss
Application
- Fiber Network Deployments
- Fast Ethernet
- Gigabit Ethernet
- Server Farms
- FTTX