L-com, Inc. ST/ST 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 5 Meter FCA-M1SP-STST-05M

Description
With ST to ST connectors, the FCA-M1SP-STST-05M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-STST-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-STST-05M has an orange, plenum rated, PVC jacket. The FCA-M1SP-STST-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex ST Connector 2: Simplex ST 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With ST to ST connectors, the FCA-M1SP-STST-05M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-STST-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-STST-05M has an orange, plenum rated, PVC jacket. The FCA-M1SP-STST-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex ST Connector 2: Simplex ST 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
ST/ST 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 5 Meter - FCA-M1SP-STST-05M - L-com, Inc.
North Andover, MA, United States
ST/ST 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 5 Meter
FCA-M1SP-STST-05M
ST/ST 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 5 Meter FCA-M1SP-STST-05M
With ST to ST connectors, the FCA-M1SP-STST-05M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-STST-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-STST-05M has an orange, plenum rated, PVC jacket. The FCA-M1SP-STST-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex ST Connector 2: Simplex ST 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With ST to ST connectors, the FCA-M1SP-STST-05M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-STST-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-STST-05M has an orange, plenum rated, PVC jacket. The FCA-M1SP-STST-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex ST
  • Connector 2: Simplex ST
  • 62.5/125 Multimode OM1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNP (Plenum Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M1SP-STST-05M
Product Name ST/ST 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 5 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 1727310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; SC; Sc
Features Other; Os1, os2
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details