L-com, Inc. LC/SC 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 10 Meter FCA-M1SP-LCSC-10M

Description
With LC to SC connectors, the FCA-M1SP-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-LCSC-10M has an orange, plenum rated, PVC jacket. The FCA-M1SP-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to SC connectors, the FCA-M1SP-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-LCSC-10M has an orange, plenum rated, PVC jacket. The FCA-M1SP-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC/SC 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 10 Meter - FCA-M1SP-LCSC-10M - L-com, Inc.
North Andover, MA, United States
LC/SC 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 10 Meter
FCA-M1SP-LCSC-10M
LC/SC 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 10 Meter FCA-M1SP-LCSC-10M
With LC to SC connectors, the FCA-M1SP-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-LCSC-10M has an orange, plenum rated, PVC jacket. The FCA-M1SP-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to SC connectors, the FCA-M1SP-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SP-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SP-LCSC-10M has an orange, plenum rated, PVC jacket. The FCA-M1SP-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC
  • Connector 2: Simplex SC
  • 62.5/125 Multimode OM1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNP (Plenum Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M1SP-LCSC-10M
Product Name LC/SC 62.5/125 Multimode Simplex Plenum Fiber Patch Cable, OM1, 10 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details