L-com, Inc. Fiber Optic Patch Cable LC to LC Duplex 9/125 single mode OS1 LSZH, 5 meter FCA-LCLC-DPS1Z-05

Description
The L-com FCA-LCLC-DPS1Z-05 is a Duplex single mode fiber optic patch cable, with LC to LC connectors. The L-com FCA-LCLC-DPS1Z-05 is constructed with 9/125 OS1 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LCLC-DPS1Z-05 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable LC to LC connectors 9/125 OS1 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity
Description
The L-com FCA-LCLC-DPS1Z-05 is a Duplex single mode fiber optic patch cable, with LC to LC connectors. The L-com FCA-LCLC-DPS1Z-05 is constructed with 9/125 OS1 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LCLC-DPS1Z-05 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable LC to LC connectors 9/125 OS1 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC to LC Duplex 9/125 single mode OS1 LSZH, 5 meter - FCA-LCLC-DPS1Z-05 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC to LC Duplex 9/125 single mode OS1 LSZH, 5 meter
FCA-LCLC-DPS1Z-05
Fiber Optic Patch Cable LC to LC Duplex 9/125 single mode OS1 LSZH, 5 meter FCA-LCLC-DPS1Z-05
The L-com FCA-LCLC-DPS1Z-05 is a Duplex single mode fiber optic patch cable, with LC to LC connectors. The L-com FCA-LCLC-DPS1Z-05 is constructed with 9/125 OS1 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LCLC-DPS1Z-05 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable LC to LC connectors 9/125 OS1 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

The L-com FCA-LCLC-DPS1Z-05 is a Duplex single mode fiber optic patch cable, with LC to LC connectors. The L-com FCA-LCLC-DPS1Z-05 is constructed with 9/125 OS1 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LCLC-DPS1Z-05 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode fiber optic patch cable
  • LC to LC connectors
  • 9/125 OS1 fiber
  • low-smoke, zero halogen (LSZH) rated jacket

Application

  • Telecom
  • Datacom (data centers)
  • Transceiver connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-LCLC-DPS1Z-05
Product Name Fiber Optic Patch Cable LC to LC Duplex 9/125 single mode OS1 LSZH, 5 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 1862016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details