L-com, Inc. EtherWAN Industrial Media Converter 10/100TX to 100FX, Single mode WDM 20km TX:1510nm/RX:1310nm EW-EX42011-2G-1-A

Description
EtherWAN's EX42011 series of Industrial Media Converters are able to function at temperatures ranging from -10C to 60C (14F to 140F) and can be conveniently mounted to any standard 35mm DIN Rail. The single 10/100Base-TX port supports Auto-Negotiation, Auto-MDI/MDIX. The duplex fiber port is available in both Multimode and Single mode versions. Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial Enviroment. The variable power terminal block input can support voltages ranging from 12 to 48 VDC. As an authorized EtherWAN reseller, we can bid on RFQs for any EtherWAN part numbers. Contact us to request a non-obligatory quote! Features DIN Rail mounting for convenince. Variable power input allows for existing setups to be used. Industrial rating allows for this to be used in harsh enviroments. Application Factory floor settings. Industrial enviroments. Production plants.
Description
EtherWAN's EX42011 series of Industrial Media Converters are able to function at temperatures ranging from -10C to 60C (14F to 140F) and can be conveniently mounted to any standard 35mm DIN Rail. The single 10/100Base-TX port supports Auto-Negotiation, Auto-MDI/MDIX. The duplex fiber port is available in both Multimode and Single mode versions. Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial Enviroment. The variable power terminal block input can support voltages ranging from 12 to 48 VDC. As an authorized EtherWAN reseller, we can bid on RFQs for any EtherWAN part numbers. Contact us to request a non-obligatory quote! Features DIN Rail mounting for convenince. Variable power input allows for existing setups to be used. Industrial rating allows for this to be used in harsh enviroments. Application Factory floor settings. Industrial enviroments. Production plants.

Suppliers

Company
Product
Description
Supplier Links
EtherWAN Industrial Media Converter 10/100TX to 100FX, Single mode WDM 20km TX:1510nm/RX:1310nm - EW-EX42011-2G-1-A - L-com, Inc.
North Andover, MA, United States
EtherWAN Industrial Media Converter 10/100TX to 100FX, Single mode WDM 20km TX:1510nm/RX:1310nm
EW-EX42011-2G-1-A
EtherWAN Industrial Media Converter 10/100TX to 100FX, Single mode WDM 20km TX:1510nm/RX:1310nm EW-EX42011-2G-1-A
EtherWAN's EX42011 series of Industrial Media Converters are able to function at temperatures ranging from -10C to 60C (14F to 140F) and can be conveniently mounted to any standard 35mm DIN Rail. The single 10/100Base-TX port supports Auto-Negotiation, Auto-MDI/MDIX. The duplex fiber port is available in both Multimode and Single mode versions. Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial Enviroment. The variable power terminal block input can support voltages ranging from 12 to 48 VDC. As an authorized EtherWAN reseller, we can bid on RFQs for any EtherWAN part numbers. Contact us to request a non-obligatory quote! Features DIN Rail mounting for convenince. Variable power input allows for existing setups to be used. Industrial rating allows for this to be used in harsh enviroments. Application Factory floor settings. Industrial enviroments. Production plants.

EtherWAN's EX42011 series of Industrial Media Converters are able to function at temperatures ranging from -10C to 60C (14F to 140F) and can be conveniently mounted to any standard 35mm DIN Rail. The single 10/100Base-TX port supports Auto-Negotiation, Auto-MDI/MDIX. The duplex fiber port is available in both Multimode and Single mode versions. Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial Enviroment. The variable power terminal block input can support voltages ranging from 12 to 48 VDC. As an authorized EtherWAN reseller, we can bid on RFQs for any EtherWAN part numbers. Contact us to request a non-obligatory quote!

Features

  • DIN Rail mounting for convenince.
  • Variable power input allows for existing setups to be used.
  • Industrial rating allows for this to be used in harsh enviroments.

Application

  • Factory floor settings.
  • Industrial enviroments.
  • Production plants.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EX42011-2G-1-A
Product Name EtherWAN Industrial Media Converter 10/100TX to 100FX, Single mode WDM 20km TX:1510nm/RX:1310nm
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - SFP-GLX/LCI-40E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Opt. Asynch/Synch Mini Bit Driver® - 3503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details