L-com, Inc. EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC EW-EL9000-A-B-1-A

Description
The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mo de fiber optics. The RJ-45 port on this unit provides Auto-MDIX. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features 1000Mbps-Auto/Full-d uplex, Auto-MDI/MDIX -40°C to 75°C (-40°F to 167°F) operating temperature range Redundant power inputs with Terminal Block or DC Jack Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation
Description
The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mo de fiber optics. The RJ-45 port on this unit provides Auto-MDIX. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features 1000Mbps-Auto/Full-d uplex, Auto-MDI/MDIX -40°C to 75°C (-40°F to 167°F) operating temperature range Redundant power inputs with Terminal Block or DC Jack Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation

Suppliers

Company
Product
Description
Supplier Links
EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC - EW-EL9000-A-B-1-A - L-com, Inc.
North Andover, MA, United States
EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC
EW-EL9000-A-B-1-A
EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC EW-EL9000-A-B-1-A
The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mo de fiber optics. The RJ-45 port on this unit provides Auto-MDIX. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features 1000Mbps-Auto/Full-d uplex, Auto-MDI/MDIX -40°C to 75°C (-40°F to 167°F) operating temperature range Redundant power inputs with Terminal Block or DC Jack Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation

The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mode fiber optics. The RJ-45 port on this unit provides Auto-MDIX. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter.

Features

  • 1000Mbps-Auto/Full-duplex, Auto-MDI/MDIX
  • -40°C to 75°C (-40°F to 167°F) operating temperature range
  • Redundant power inputs with Terminal Block or DC Jack
  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
  • Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EL9000-A-B-1-A
Product Name EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC
Network 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-721I-SFP-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Asynchronous Optical Bit-Driver® - 2005 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details