L-com, Inc. Hardened Ethernet Media Converter 10/100 TX to 100FX SC, MM, 2km EW-EL900-A-B-1-A

Description
The EL900/9000 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL900/9000 will provide flawless communications when you most need it most. The RJ-45 ports on these units provide Auto-MDIX and auto-negotiation. The link-fault-pass-thro ugh feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL900/9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Fast Ethernet or Gigabit Ethernet media converter. Features Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment -40°C to 75°C (-40°F to 167°F) operating temperature range UL 1604 Class 1, Division 2 classified for use in hazardous locations (Applicable to versions with Terminal Block power option) Used to convert Copper UTP cable to Fiber Optic cabling Application Class 1/ Div 2 hazardous locations Industrial Ethernet LAN backbone Traffic Management
Description
The EL900/9000 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL900/9000 will provide flawless communications when you most need it most. The RJ-45 ports on these units provide Auto-MDIX and auto-negotiation. The link-fault-pass-thro ugh feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL900/9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Fast Ethernet or Gigabit Ethernet media converter. Features Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment -40°C to 75°C (-40°F to 167°F) operating temperature range UL 1604 Class 1, Division 2 classified for use in hazardous locations (Applicable to versions with Terminal Block power option) Used to convert Copper UTP cable to Fiber Optic cabling Application Class 1/ Div 2 hazardous locations Industrial Ethernet LAN backbone Traffic Management

Suppliers

Company
Product
Description
Supplier Links
Hardened Ethernet Media Converter 10/100 TX to 100FX SC, MM, 2km - EW-EL900-A-B-1-A - L-com, Inc.
North Andover, MA, United States
Hardened Ethernet Media Converter 10/100 TX to 100FX SC, MM, 2km
EW-EL900-A-B-1-A
Hardened Ethernet Media Converter 10/100 TX to 100FX SC, MM, 2km EW-EL900-A-B-1-A
The EL900/9000 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL900/9000 will provide flawless communications when you most need it most. The RJ-45 ports on these units provide Auto-MDIX and auto-negotiation. The link-fault-pass-thro ugh feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL900/9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Fast Ethernet or Gigabit Ethernet media converter. Features Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment -40°C to 75°C (-40°F to 167°F) operating temperature range UL 1604 Class 1, Division 2 classified for use in hazardous locations (Applicable to versions with Terminal Block power option) Used to convert Copper UTP cable to Fiber Optic cabling Application Class 1/ Div 2 hazardous locations Industrial Ethernet LAN backbone Traffic Management

The EL900/9000 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL900/9000 will provide flawless communications when you most need it most. The RJ-45 ports on these units provide Auto-MDIX and auto-negotiation. The link-fault-pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL900/9000, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Fast Ethernet or Gigabit Ethernet media converter.

Features

  • Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment
  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
  • -40°C to 75°C (-40°F to 167°F) operating temperature range
  • UL 1604 Class 1, Division 2 classified for use in hazardous locations (Applicable to versions with Terminal Block power option)
  • Used to convert Copper UTP cable to Fiber Optic cabling

Application

  • Class 1/ Div 2 hazardous locations
  • Industrial Ethernet
  • LAN backbone
  • Traffic Management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EL900-A-B-1-A
Product Name Hardened Ethernet Media Converter 10/100 TX to 100FX SC, MM, 2km
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NXF-742E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Mini Displayport To HDMI Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details