L-com, Inc. Media Converter 10/100 TX to 100FX SC, MM, 2km EW-EL100C

Description
EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting. Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Packed with 12VDC external PSU Can be used with EMC1600 media converter chassis system Application Campus network Ethernet LAN backbone MAN
Description
EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting. Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Packed with 12VDC external PSU Can be used with EMC1600 media converter chassis system Application Campus network Ethernet LAN backbone MAN

Suppliers

Company
Product
Description
Supplier Links
Media Converter 10/100 TX to 100FX SC, MM, 2km - EW-EL100C - L-com, Inc.
North Andover, MA, United States
Media Converter 10/100 TX to 100FX SC, MM, 2km
EW-EL100C
Media Converter 10/100 TX to 100FX SC, MM, 2km EW-EL100C
EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting. Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Packed with 12VDC external PSU Can be used with EMC1600 media converter chassis system Application Campus network Ethernet LAN backbone MAN

EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting.

Features

  • 0°C to 45°C (32°F to 113°F) operating temperature range
  • 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
  • 128K bits buffer memory, Full wire-speed forwarding rate
  • Packed with 12VDC external PSU
  • Can be used with EMC1600 media converter chassis system

Application

  • Campus network
  • Ethernet
  • LAN backbone
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EL100C
Product Name Media Converter 10/100 TX to 100FX SC, MM, 2km
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Mini Displayport Male To HDMI Male Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male
View Details
Ethernet Media Converters - 1797999 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Rj45, sc
View Details