L-com, Inc. 12V DC@ 3 Amp Hardened Power Supply EW-41-136046-1

Description
12V DC@ 3 Amp Hardened Power Supply. The following power supply can be used with EX33000, EX35000, EX41000, EX43000, EX47000, EX61000, EX61000A, EX62000, EX63000, EX65000, EX71000, EX72000, EX73000, EX95000, EX96000, EL1141, EL900, EL9000, EL9020, EL9100, ED3341, ED3344, ED3371, ED3141, ED3171, SE5100, SE5300, SE6100, SE6300, SW5400, FT5702, TS130, TS930 series. Features 12V DC@ 3 Amp Hardened Power Supply 36 Watts Operating Temperature: -40°C to 75°C (-40°F to 167°F) Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
Description
12V DC@ 3 Amp Hardened Power Supply. The following power supply can be used with EX33000, EX35000, EX41000, EX43000, EX47000, EX61000, EX61000A, EX62000, EX63000, EX65000, EX71000, EX72000, EX73000, EX95000, EX96000, EL1141, EL900, EL9000, EL9020, EL9100, ED3341, ED3344, ED3371, ED3141, ED3171, SE5100, SE5300, SE6100, SE6300, SW5400, FT5702, TS130, TS930 series. Features 12V DC@ 3 Amp Hardened Power Supply 36 Watts Operating Temperature: -40°C to 75°C (-40°F to 167°F) Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment

Suppliers

Company
Product
Description
Supplier Links
12V DC@ 3 Amp Hardened Power Supply - EW-41-136046-1 - L-com, Inc.
North Andover, MA, United States
12V DC@ 3 Amp Hardened Power Supply
EW-41-136046-1
12V DC@ 3 Amp Hardened Power Supply EW-41-136046-1
12V DC@ 3 Amp Hardened Power Supply. The following power supply can be used with EX33000, EX35000, EX41000, EX43000, EX47000, EX61000, EX61000A, EX62000, EX63000, EX65000, EX71000, EX72000, EX73000, EX95000, EX96000, EL1141, EL900, EL9000, EL9020, EL9100, ED3341, ED3344, ED3371, ED3141, ED3171, SE5100, SE5300, SE6100, SE6300, SW5400, FT5702, TS130, TS930 series. Features 12V DC@ 3 Amp Hardened Power Supply 36 Watts Operating Temperature: -40°C to 75°C (-40°F to 167°F) Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment

12V DC@ 3 Amp Hardened Power Supply. The following power supply can be used with EX33000, EX35000, EX41000, EX43000, EX47000, EX61000, EX61000A, EX62000, EX63000, EX65000, EX71000, EX72000, EX73000, EX95000, EX96000, EL1141, EL900, EL9000, EL9020, EL9100, ED3341, ED3344, ED3371, ED3141, ED3171, SE5100, SE5300, SE6100, SE6300, SW5400, FT5702, TS130, TS930 series.

Features

  • 12V DC@ 3 Amp Hardened Power Supply
  • 36 Watts
  • Operating Temperature: -40°C to 75°C (-40°F to 167°F)
  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number EW-41-136046-1
Product Name 12V DC@ 3 Amp Hardened Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details