L-com, Inc. Passport Networks ESport 101 Single Port DB9 RS232/422/485 to RJ45 10/100 Device Server ESP101

Description
The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP101 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features In Server mode supports individual client sessions for security; Management access password protected. Supports LAN & WAN communications over 10/100 Mbps Ethernet DIN rail or Panel Mount Heartbeat connection ensures reliable TCP connection against power failure or network disruption Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode Application DAQ Ethernet access Factory Automation Process Automation
Description
The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP101 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features In Server mode supports individual client sessions for security; Management access password protected. Supports LAN & WAN communications over 10/100 Mbps Ethernet DIN rail or Panel Mount Heartbeat connection ensures reliable TCP connection against power failure or network disruption Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode Application DAQ Ethernet access Factory Automation Process Automation

Suppliers

Company
Product
Description
Supplier Links
Passport Networks ESport 101 Single Port DB9 RS232/422/485 to RJ45 10/100 Device Server - ESP101 - L-com, Inc.
North Andover, MA, United States
Passport Networks ESport 101 Single Port DB9 RS232/422/485 to RJ45 10/100 Device Server
ESP101
Passport Networks ESport 101 Single Port DB9 RS232/422/485 to RJ45 10/100 Device Server ESP101
The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP101 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features In Server mode supports individual client sessions for security; Management access password protected. Supports LAN & WAN communications over 10/100 Mbps Ethernet DIN rail or Panel Mount Heartbeat connection ensures reliable TCP connection against power failure or network disruption Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode Application DAQ Ethernet access Factory Automation Process Automation

The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP101 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately.

Features

  • In Server mode supports individual client sessions for security; Management access password protected.
  • Supports LAN & WAN communications over 10/100 Mbps Ethernet
  • DIN rail or Panel Mount
  • Heartbeat connection ensures reliable TCP connection against power failure or network disruption
  • Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode

Application

  • DAQ
  • Ethernet access
  • Factory Automation
  • Process Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number ESP101
Product Name Passport Networks ESport 101 Single Port DB9 RS232/422/485 to RJ45 10/100 Device Server
Network 10/100
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NGF-763 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Mini Displayport Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details
Ethernet Media Converters - 1798000 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Rj45, sc
View Details