Eteily Technologies India Pvt. Ltd.
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT
ET-SIM8PPT-PB
Description
Product: Connector
Type: SIM Connector
Mounting: Surface Mount
Dimension: 32.2 x 25mm
SIM Size: Standard
Style: Push-Pull
No. of Pins: 6+2
Card Detection Switch: Yes
Height: 3mm
Shell- Material: Thermoplastic UL 94-0
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: SIM Connector
Mounting: Surface Mount
Dimension: 32.2 x 25mm
SIM Size: Standard
Style: Push-Pull
No. of Pins: 6+2
Card Detection Switch: Yes
Height: 3mm
Shell- Material: Thermoplastic UL 94-0
Request a Quote
Email Supplier
Suppliers
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT
ET-SIM8PPT-PB
Product: Connector
Type: SIM Connector
Mounting: Surface Mount
Dimension: 32.2 x 25mm
SIM Size: Standard
Style: Push-Pull
No. of Pins: 6+2
Card Detection Switch: Yes
Height: 3mm
Shell- Material: Thermoplastic UL 94-0
- Product: Connector
- Type: SIM Connector
- Mounting: Surface Mount
- Dimension: 32.2 x 25mm
- SIM Size: Standard
- Style: Push-Pull
- No. of Pins: 6+2
- Card Detection Switch: Yes
- Height: 3mm
- Shell- Material: Thermoplastic UL 94-0
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ET-SIM8PPT-PB |
|
Product Name
|
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT |
|
Connector Type
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details