TE Connectivity RJ45 Connectors 1-1546412-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-1546412-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-1546412-1
RJ45 Connectors 1-1546412-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Material : Acrylonitrile Butadiene Styrene (ABS)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-1546412-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1546412-1
Modular Connectors / Ethernet Connectors 1-1546412-1
ETHERNET RCPT W/PC BRD & CBL

ETHERNET RCPT W/PC BRD & CBL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1546412-1
Modular Connectors / Ethernet Connectors 1-1546412-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity - 40AJ9323 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity
40AJ9323
Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity 40AJ9323
ETHERNET RCPT W/PC BRD & CBL

ETHERNET RCPT W/PC BRD & CBL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1546412-1 1-1546412-1 40AJ9323
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Mini I/O Connectors - 1-2350278-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line)
Current Rating 0.5 amps
View Details
4 suppliers
Modular Connectors / Ethernet Connectors - 1-532430-0 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers
SAS & MiniSAS - 1735078-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers