Fiber Instrument Sales, Inc./FIS FIS Bi-Directional Singlemode Coupler SDW13550129UC

Description
900 um fiber size, low excess loss, high stability and reliability
Description
900 um fiber size, low excess loss, high stability and reliability

Suppliers

Company
Product
Description
Supplier Links
FIS Bi-Directional Singlemode Coupler - SDW13550129UC - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bi-Directional Singlemode Coupler
SDW13550129UC
FIS Bi-Directional Singlemode Coupler SDW13550129UC
900 um fiber size, low excess loss, high stability and reliability

900 um fiber size, low excess loss, high stability and reliability

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number SDW13550129UC
Product Name FIS Bi-Directional Singlemode Coupler
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
Coupler Features Bi-directional
Coupler Package f3.0mm×54mm
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 8, 1310/1550 nm, ±40 nm - F-CPL-B18350 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package D
View Details
FIS Multimode Coupler - MMC38550122C - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Multimode
Wavelength 800, 1600
Input Ports 1
View Details
Fused Optical Couplers - Standard and Mini Single-Window Wideband Single-Mode Fused Coupler - Corning Optical Communications
Specs
Cable Type Single Mode
Coupler Type Single Window
Wavelength 1550 nm; 1310 ±40 nm or 1550 ±40 nm
View Details