L-com, Inc. Usb Cable, A Plug-Rcpt, 3Ft; Connector A L-Com ECF504-36AAS

Description
USB CABLE, A PLUG-RCPT, 3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
USB CABLE, A PLUG-RCPT, 3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, A Plug-Rcpt, 3Ft; Connector A L-Com - 83R8012 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, A Plug-Rcpt, 3Ft; Connector A L-Com
83R8012
Usb Cable, A Plug-Rcpt, 3Ft; Connector A L-Com 83R8012
USB CABLE, A PLUG-RCPT, 3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, A PLUG-RCPT, 3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83R8012
Product Name Usb Cable, A Plug-Rcpt, 3Ft; Connector A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
DeviceNet Physical Media - 1485R-P1F5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
USB Cables - 1863197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 32.81 ft (100 dm)
View Details