Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks APB19021BK1

Description
Features: Available in 4U, 6U, 8U and 12U mounting heights. Hinged for easy rear access. Adjusts in depth from 12" to 18" with ease so there is no need to disassemble the whole rack to adjust the depth. Rear cable access with multiple tie points for cable management. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Specifications Constructed in 14-gauge steel. Tapped 10-32 19" mounting rails are constructed in 14-gauge steel and include rack unit indicators. SCREW1032-25, 25-pack of 10-32 mounting hardware included. 100 lbs (45 kg) load rating. Swing weight is rated for 1.5 lbs (0.68 kg) per rack unit, evenly distributed. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Universal Rack Shelf Two Post Mounting Keyboard & Equipment Shelf Hook and Loop Roll 10-32 Mounting Hardware Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features: Available in 4U, 6U, 8U and 12U mounting heights. Hinged for easy rear access. Adjusts in depth from 12" to 18" with ease so there is no need to disassemble the whole rack to adjust the depth. Rear cable access with multiple tie points for cable management. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Specifications Constructed in 14-gauge steel. Tapped 10-32 19" mounting rails are constructed in 14-gauge steel and include rack unit indicators. SCREW1032-25, 25-pack of 10-32 mounting hardware included. 100 lbs (45 kg) load rating. Swing weight is rated for 1.5 lbs (0.68 kg) per rack unit, evenly distributed. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Universal Rack Shelf Two Post Mounting Keyboard & Equipment Shelf Hook and Loop Roll 10-32 Mounting Hardware Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - APB19021BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
APB19021BK1
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks APB19021BK1
Features: Available in 4U, 6U, 8U and 12U mounting heights. Hinged for easy rear access. Adjusts in depth from 12" to 18" with ease so there is no need to disassemble the whole rack to adjust the depth. Rear cable access with multiple tie points for cable management. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Specifications Constructed in 14-gauge steel. Tapped 10-32 19" mounting rails are constructed in 14-gauge steel and include rack unit indicators. SCREW1032-25, 25-pack of 10-32 mounting hardware included. 100 lbs (45 kg) load rating. Swing weight is rated for 1.5 lbs (0.68 kg) per rack unit, evenly distributed. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Universal Rack Shelf Two Post Mounting Keyboard & Equipment Shelf Hook and Loop Roll 10-32 Mounting Hardware Mounting Hardware PDUs and Outlet Strips

Features:

  • Available in 4U, 6U, 8U and 12U mounting heights.
  • Hinged for easy rear access.
  • Adjusts in depth from 12" to 18" with ease so there is no need to disassemble the whole rack to adjust the depth.
  • Rear cable access with multiple tie points for cable management.
  • Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection.

Specifications

  • Constructed in 14-gauge steel.
  • Tapped 10-32 19" mounting rails are constructed in 14-gauge steel and include rack unit indicators.
    • SCREW1032-25, 25-pack of 10-32 mounting hardware included.
  • 100 lbs (45 kg) load rating.
    • Swing weight is rated for 1.5 lbs (0.68 kg) per rack unit, evenly distributed.
  • Finished in RAL9005 black powder paint.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Cable Managers
  • Rack Panels
  • Universal Rack Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Hook and Loop Roll
  • 10-32 Mounting Hardware
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - APB19021BK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Mounting Bracket Cable Entry Systems

Rack Mounting Bracket Cable Entry Systems

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number APB19021BK1 APB19021BK1-ND
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Racks
Type Rack Enclosures Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H12448U42BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.87 inch (2308 mm)
Width 24 inch (610 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - CSP7836LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details