L-com, Inc. DVI Adapter, DVI-I Female / HDMI Female DVIHDFF

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications
Datasheet
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-I Female / HDMI Female - DVIHDFF - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-I Female / HDMI Female
DVIHDFF
DVI Adapter, DVI-I Female / HDMI Female DVIHDFF
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems.

Features

  • Combination of DVI with HDMI interface allows backwards compatibility
  • Fully molded connectors for a durable and professional appearance
  • Gold plated contact pins to minimize signal loss
  • Handy devices for mixed interface environments
  • Transition from DVI to HDMI interface

Application

  • Flat panel display applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Adapter, Dvi- Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com - 89M9455 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi- Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com
89M9455
Adapter, Dvi- Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com 89M9455
ADAPTER, DVI- RECEPTACLE TO HDMI RECEPTACLE; Audio Video Connector A:DVI-I Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, DVI- RECEPTACLE TO HDMI RECEPTACLE; Audio Video Connector A:DVI-I Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DVIHDFF 89M9455
Product Name DVI Adapter, DVI-I Female / HDMI Female Adapter, Dvi- Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products