L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 4.0 m DVIDSLZ-45-4M

Description
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V
Description
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 4.0 m - DVIDSLZ-45-4M - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 4.0 m
DVIDSLZ-45-4M
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 4.0 m DVIDSLZ-45-4M
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V

L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Integrated ferrites help reduce the effects of EMI/RFI
  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site
Ca Dvi-D Sl 45 Deg Lszh 4M L-Com - 85T9003 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg Lszh 4M L-Com
85T9003
Ca Dvi-D Sl 45 Deg Lszh 4M L-Com 85T9003
CA DVI-D SL 45 DEG LSZH 4M

CA DVI-D SL 45 DEG LSZH 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDSLZ-45-4M 85T9003
Product Name DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 4.0 m Ca Dvi-D Sl 45 Deg Lszh 4M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers