L-com, Inc. DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 1.0 m DVIDSL-45-1M

Description
L-com's DVIDSL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Integrated ferrites help reduce the effects of EMI/RFI Application Digital Signage Professional A/V Digital video PC display
Description
L-com's DVIDSL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Integrated ferrites help reduce the effects of EMI/RFI Application Digital Signage Professional A/V Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 1.0 m - DVIDSL-45-1M - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 1.0 m
DVIDSL-45-1M
DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 1.0 m DVIDSL-45-1M
L-com's DVIDSL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Integrated ferrites help reduce the effects of EMI/RFI Application Digital Signage Professional A/V Digital video PC display

L-com's DVIDSL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Integrated ferrites help reduce the effects of EMI/RFI

Application

  • Digital Signage
  • Professional A/V
  • Digital video
  • PC display
Supplier's Site
Ca Dvi-D Sl 45 Deg 1M L-Com - 85T8986 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg 1M L-Com
85T8986
Ca Dvi-D Sl 45 Deg 1M L-Com 85T8986
CA DVI-D SL 45 DEG 1M

CA DVI-D SL 45 DEG 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDSL-45-1M 85T8986
Product Name DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 1.0 m Ca Dvi-D Sl 45 Deg 1M L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/101-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers