L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 15.0 ft DVIDS-RAZ-15

Description
L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Application Professional A/V Digital Signage Digital video PC display
Description
L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Application Professional A/V Digital Signage Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 15.0 ft - DVIDS-RAZ-15 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 15.0 ft
DVIDS-RAZ-15
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 15.0 ft DVIDS-RAZ-15
L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Application Professional A/V Digital Signage Digital video PC display

L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material
  • Integrated ferrites help reduce the effects of EMI/RFI
  • Used to Connect DVI-D Single Link sources and displays in tight spaces

Application

  • Professional A/V
  • Digital Signage
  • Digital video
  • PC display
Supplier's Site
Cbl Dvi-D Sl Ra Lszh 15F L-Com - 28X7573 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra Lszh 15F L-Com
28X7573
Cbl Dvi-D Sl Ra Lszh 15F L-Com 28X7573
CBL DVI-D SL RA LSZH 15F

CBL DVI-D SL RA LSZH 15F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RAZ-15 28X7573
Product Name DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 15.0 ft Cbl Dvi-D Sl Ra Lszh 15F L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC10605L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details