L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft DVIDS-RA4Z-10

Description
L-com's DVIDS-RA4Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage PC display Digital video Professional A/V
Description
L-com's DVIDS-RA4Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage PC display Digital video Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft - DVIDS-RA4Z-10 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft
DVIDS-RA4Z-10
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft DVIDS-RA4Z-10
L-com's DVIDS-RA4Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage PC display Digital video Professional A/V

L-com's DVIDS-RA4Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today!

Features

  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Integrated ferrites help reduce the effects of EMI/RFI
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material

Application

  • Digital Signage
  • PC display
  • Digital video
  • Professional A/V
Supplier's Site
Cbl Dvi-D Sl Ra4 Lszh 10F L-Com - 28X7587 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra4 Lszh 10F L-Com
28X7587
Cbl Dvi-D Sl Ra4 Lszh 10F L-Com 28X7587
CBL DVI-D SL RA4 LSZH 10F

CBL DVI-D SL RA4 LSZH 10F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RA4Z-10 28X7587
Product Name DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft Cbl Dvi-D Sl Ra4 Lszh 10F L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details