L-com, Inc. DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 15.0 ft DVIDS-RA4-15

Description
L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Application Digital Signage PC display Professional A/V Digital video
Description
L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Application Digital Signage PC display Professional A/V Digital video

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 15.0 ft - DVIDS-RA4-15 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 15.0 ft
DVIDS-RA4-15
DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 15.0 ft DVIDS-RA4-15
L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Application Digital Signage PC display Professional A/V Digital video

L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant

Application

  • Digital Signage
  • PC display
  • Professional A/V
  • Digital video
Supplier's Site
Ca-Dvi Sl M/m Ra Rt Exit 15 L-Com - 45W8082 - Newark, An Avnet Company
Chicago, IL, United States
Ca-Dvi Sl M/m Ra Rt Exit 15 L-Com
45W8082
Ca-Dvi Sl M/m Ra Rt Exit 15 L-Com 45W8082
CA-DVI SL M/M RA RT EXIT 15

CA-DVI SL M/M RA RT EXIT 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RA4-15 45W8082
Product Name DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 15.0 ft Ca-Dvi Sl M/m Ra Rt Exit 15 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS
View Details