RS Components, Ltd. Video Converters 1778828

Description
HDMI to VGA Adapter - With Audio - 1080p
Request a Quote
Description
HDMI to VGA Adapter - With Audio - 1080p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778828
Video Converters 1778828
HDMI to VGA Adapter - With Audio - 1080p

HDMI to VGA Adapter - With Audio - 1080p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778828
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 2.95 ft (9 dm)
Standards / Certifications RoHS
View Details
Optical Audio Cable - 7373728 - RS Components, Ltd.
Specs
Application Audio
Cable Length 0.8202 ft (2.5 dm)
Connector Type Toslink
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1924516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details