L-com, Inc. DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 1.0 ft DVIDS-RA4-1

Description
L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V
Description
L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 1.0 ft - DVIDS-RA4-1 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 1.0 ft
DVIDS-RA4-1
DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 1.0 ft DVIDS-RA4-1
L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V

L-com's DVIDS-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays in tight spaces

Application

  • Digital video
  • PC display
  • Digital Signage
  • Professional A/V
Supplier's Site
Ca-Dvi Sl M/m Ra Rt Exit 1 L-Com - 45W8080 - Newark, An Avnet Company
Chicago, IL, United States
Ca-Dvi Sl M/m Ra Rt Exit 1 L-Com
45W8080
Ca-Dvi Sl M/m Ra Rt Exit 1 L-Com 45W8080
CA-DVI SL M/M RA RT EXIT 1

CA-DVI SL M/M RA RT EXIT 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RA4-1 45W8080
Product Name DVI-D Single Link DVI Cable Male / Male Right Angle, Right, 1.0 ft Ca-Dvi Sl M/m Ra Rt Exit 1 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers