L-com, Inc. DVI-D Single Link DVI Cable Male / Male Right Angle,Top 0.5m DVIDS-RA2-0.5M

Description
L-com's DVIDS-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI RoHS compliant Application Digital Signage PC display Professional A/V Digital video
Description
L-com's DVIDS-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI RoHS compliant Application Digital Signage PC display Professional A/V Digital video

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male Right Angle,Top 0.5m - DVIDS-RA2-0.5M - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link DVI Cable Male / Male Right Angle,Top 0.5m
DVIDS-RA2-0.5M
DVI-D Single Link DVI Cable Male / Male Right Angle,Top 0.5m DVIDS-RA2-0.5M
L-com's DVIDS-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI RoHS compliant Application Digital Signage PC display Professional A/V Digital video

L-com's DVIDS-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Integrated ferrites help reduce the effects of EMI/RFI
  • RoHS compliant

Application

  • Digital Signage
  • PC display
  • Professional A/V
  • Digital video
Supplier's Site
Cbl Dvi-D Sl Ra2 0.5M L-Com - 72T1436 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra2 0.5M L-Com
72T1436
Cbl Dvi-D Sl Ra2 0.5M L-Com 72T1436
CBL DVI-D SL RA2 0.5M

CBL DVI-D SL RA2 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RA2-0.5M 72T1436
Product Name DVI-D Single Link DVI Cable Male / Male Right Angle,Top 0.5m Cbl Dvi-D Sl Ra2 0.5M L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers