L-com, Inc. DVI-D Dual Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft DVIDDLZ-45-1

Description
L-com's DVIDDLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital Signage Digital video PC display Professional A/V
Description
L-com's DVIDDLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft - DVIDDLZ-45-1 - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft
DVIDDLZ-45-1
DVI-D Dual Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft DVIDDLZ-45-1
L-com's DVIDDLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital Signage Digital video PC display Professional A/V

L-com's DVIDDLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Integrated ferrites help reduce the effects of EMI/RFI
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material
  • Used to Connect DVI-D Dual Link sources and displays in tight spaces

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number DVIDDLZ-45-1
Product Name DVI-D Dual Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details