Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled H13045U48WH

Description
The H1 series is designed to be your most complete offering for Server, Network, and Data Storage applications. This series incorporates Hammond Manufacturing’s practical open-design and manufacturing principles with legendary service, support, and reliability. H1 cabinets feature an array of enhancements over traditional cabinets, with cooling performance and enhanced security features demanded by today's IT manager. Features Available in 42U, 45U, 48U, and 52U mounting heights. 24” Width Frame Features: Generous cabling space The cabinet top includes four (4) 3.5” wide cable entry holes. 30” & 31.5" Width Frame Features: Mounting rails in 30" and 31.5" wide frames include "Bonus" 1U space for optional rack accessories, such as cable management or power bars. The cabinet top includes four (4) 3.5” wide cable entry holes. Support for vertical cable managers without obstructing mounting rails. Available in 42" and 48" overall depths. Two (2) large 4" x 7" knockouts (per side) for cable pass-through. Side panels are sold separately. 42U and 45U are full-height panels. 48U and 52U are split height panels. 48" depth cabinet includes: Two (2) large 4" x 7" knockouts for cable entry knockouts at the front/top. C-channel struts provide cabinet strength, ease, and flexibility to adjust mounting rails. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Specifications The Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and optional side panels are constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are powder coat finished. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Rolling caster load rated for up to 2,200 lbs (998 kg) and Static Load tested to 12,000 lbs (5,443 kg). Grounding studs bonded to the frame, side panels, and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black or RAL9003 white powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Welded steel frame with factory-installed nylon levelling feet, recessed casters and grounding studs. Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails. Starter pack of CAGKIT1032-50 screws and cage nuts. One (1) perforated front door (79% open area vented) with a locking swing handle. One (1) perforated split/barn rear door (79% open area vented) with locking swing handle. One (1) solid and one (1) brushed cable entry top panels are interchangeable. One (1) PDU cable tray is mounted in the rear. Note: Cabinet side panels are NOT included and are sold separately. (See table below) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Mounting Rack Rails Universal Rack Shelf Rack Depth Label Rack Equipment Installation Tool Adjustable Depth Shelf Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Hinged Cable Manager Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm Mounting Hardware Cabinet Top Panels Grounding & Bonding Rack Panels PDUs and Outlet Strips Equipment Cooling Open Frame Rack and Rack Cabinet Joining Kit Bolt Down Kit
Request a Quote
Description
The H1 series is designed to be your most complete offering for Server, Network, and Data Storage applications. This series incorporates Hammond Manufacturing’s practical open-design and manufacturing principles with legendary service, support, and reliability. H1 cabinets feature an array of enhancements over traditional cabinets, with cooling performance and enhanced security features demanded by today's IT manager. Features Available in 42U, 45U, 48U, and 52U mounting heights. 24” Width Frame Features: Generous cabling space The cabinet top includes four (4) 3.5” wide cable entry holes. 30” & 31.5" Width Frame Features: Mounting rails in 30" and 31.5" wide frames include "Bonus" 1U space for optional rack accessories, such as cable management or power bars. The cabinet top includes four (4) 3.5” wide cable entry holes. Support for vertical cable managers without obstructing mounting rails. Available in 42" and 48" overall depths. Two (2) large 4" x 7" knockouts (per side) for cable pass-through. Side panels are sold separately. 42U and 45U are full-height panels. 48U and 52U are split height panels. 48" depth cabinet includes: Two (2) large 4" x 7" knockouts for cable entry knockouts at the front/top. C-channel struts provide cabinet strength, ease, and flexibility to adjust mounting rails. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Specifications The Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and optional side panels are constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are powder coat finished. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Rolling caster load rated for up to 2,200 lbs (998 kg) and Static Load tested to 12,000 lbs (5,443 kg). Grounding studs bonded to the frame, side panels, and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black or RAL9003 white powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Welded steel frame with factory-installed nylon levelling feet, recessed casters and grounding studs. Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails. Starter pack of CAGKIT1032-50 screws and cage nuts. One (1) perforated front door (79% open area vented) with a locking swing handle. One (1) perforated split/barn rear door (79% open area vented) with locking swing handle. One (1) solid and one (1) brushed cable entry top panels are interchangeable. One (1) PDU cable tray is mounted in the rear. Note: Cabinet side panels are NOT included and are sold separately. (See table below) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Mounting Rack Rails Universal Rack Shelf Rack Depth Label Rack Equipment Installation Tool Adjustable Depth Shelf Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Hinged Cable Manager Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm Mounting Hardware Cabinet Top Panels Grounding & Bonding Rack Panels PDUs and Outlet Strips Equipment Cooling Open Frame Rack and Rack Cabinet Joining Kit Bolt Down Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13045U48WH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
H13045U48WH
Rack Mounting Solutions - Server Racks and Cabinets - Assembled H13045U48WH
The H1 series is designed to be your most complete offering for Server, Network, and Data Storage applications. This series incorporates Hammond Manufacturing’s practical open-design and manufacturing principles with legendary service, support, and reliability. H1 cabinets feature an array of enhancements over traditional cabinets, with cooling performance and enhanced security features demanded by today's IT manager. Features Available in 42U, 45U, 48U, and 52U mounting heights. 24” Width Frame Features: Generous cabling space The cabinet top includes four (4) 3.5” wide cable entry holes. 30” & 31.5" Width Frame Features: Mounting rails in 30" and 31.5" wide frames include "Bonus" 1U space for optional rack accessories, such as cable management or power bars. The cabinet top includes four (4) 3.5” wide cable entry holes. Support for vertical cable managers without obstructing mounting rails. Available in 42" and 48" overall depths. Two (2) large 4" x 7" knockouts (per side) for cable pass-through. Side panels are sold separately. 42U and 45U are full-height panels. 48U and 52U are split height panels. 48" depth cabinet includes: Two (2) large 4" x 7" knockouts for cable entry knockouts at the front/top. C-channel struts provide cabinet strength, ease, and flexibility to adjust mounting rails. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Specifications The Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and optional side panels are constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are powder coat finished. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Rolling caster load rated for up to 2,200 lbs (998 kg) and Static Load tested to 12,000 lbs (5,443 kg). Grounding studs bonded to the frame, side panels, and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black or RAL9003 white powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Welded steel frame with factory-installed nylon levelling feet, recessed casters and grounding studs. Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails. Starter pack of CAGKIT1032-50 screws and cage nuts. One (1) perforated front door (79% open area vented) with a locking swing handle. One (1) perforated split/barn rear door (79% open area vented) with locking swing handle. One (1) solid and one (1) brushed cable entry top panels are interchangeable. One (1) PDU cable tray is mounted in the rear. Note: Cabinet side panels are NOT included and are sold separately. (See table below) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Mounting Rack Rails Universal Rack Shelf Rack Depth Label Rack Equipment Installation Tool Adjustable Depth Shelf Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Hinged Cable Manager Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm Mounting Hardware Cabinet Top Panels Grounding & Bonding Rack Panels PDUs and Outlet Strips Equipment Cooling Open Frame Rack and Rack Cabinet Joining Kit Bolt Down Kit

The H1 series is designed to be your most complete offering for Server, Network, and Data Storage applications. This series incorporates Hammond Manufacturing’s practical open-design and manufacturing principles with legendary service, support, and reliability. H1 cabinets feature an array of enhancements over traditional cabinets, with cooling performance and enhanced security features demanded by today's IT manager.

Features

  • Available in 42U, 45U, 48U, and 52U mounting heights.
  • 24” Width Frame Features:
    • Generous cabling space
    • The cabinet top includes four (4) 3.5” wide cable entry holes.
  • 30” & 31.5" Width Frame Features:
    • Mounting rails in 30" and 31.5" wide frames include "Bonus" 1U space for optional rack accessories, such as cable management or power bars.
    • The cabinet top includes four (4) 3.5” wide cable entry holes.
    • Support for vertical cable managers without obstructing mounting rails.
  • Available in 42" and 48" overall depths.
  • Two (2) large 4" x 7" knockouts (per side) for cable pass-through.
  • Side panels are sold separately.
    • 42U and 45U are full-height panels.
    • 48U and 52U are split height panels.
  • 48" depth cabinet includes:
    • Two (2) large 4" x 7" knockouts for cable entry knockouts at the front/top.
  • C-channel struts provide cabinet strength, ease, and flexibility to adjust mounting rails.
  • Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle.

Specifications

  • The Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets.
  • Cabinet doors and optional side panels are constructed in 16-gauge mild steel.
  • Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are powder coat finished.
  • UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Rolling caster load rated for up to 2,200 lbs (998 kg) and Static Load tested to 12,000 lbs (5,443 kg).
  • Grounding studs bonded to the frame, side panels, and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured RAL9005 black or RAL9003 white powder paint.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Included Components

  • Welded steel frame with factory-installed nylon levelling feet, recessed casters and grounding studs.
  • Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails.
    • Starter pack of CAGKIT1032-50 screws and cage nuts.
  • One (1) perforated front door (79% open area vented) with a locking swing handle.
  • One (1) perforated split/barn rear door (79% open area vented) with locking swing handle.
  • One (1) solid and one (1) brushed cable entry top panels are interchangeable.
  • One (1) PDU cable tray is mounted in the rear.

Note: Cabinet side panels are NOT included and are sold separately. (See table below)

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity.
Ask your local representative for details.

Accessories

  • Mounting Rack Rails
  • Universal Rack Shelf
  • Rack Depth Label
  • Rack Equipment Installation Tool
  • Adjustable Depth Shelf
  • Adjustable Depth Cable Manager
  • Horizontal Lacing Strip
  • Horizontal Hinged Cable Manager
  • Horizontal Ring Cable Manager
  • Horizontal Finger Cable Manager
  • Horizontal Steel Finger Cable Manager
  • Cable Management Arm
  • Mounting Hardware
  • Cabinet Top Panels
  • Grounding & Bonding
  • Rack Panels
  • PDUs and Outlet Strips
  • Equipment Cooling
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Bolt Down Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number H13045U48WH
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2RR194223LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H12448U48BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.87 inch (2308 mm)
Width 24 inch (610 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers