L-com, Inc. Premium DisplayPort cable length 0.5M DPA00003-05M

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage High end computer graphics HD PC display
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage High end computer graphics HD PC display

Suppliers

Company
Product
Description
Supplier Links
Premium DisplayPort cable length 0.5M - DPA00003-05M - L-com, Inc.
North Andover, MA, United States
Premium DisplayPort cable length 0.5M
DPA00003-05M
Premium DisplayPort cable length 0.5M DPA00003-05M
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage High end computer graphics HD PC display

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.

Features

  • Provides up to 2560 x 1600 resolution with digital video
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors

Application

  • Digital signage
  • High end computer graphics
  • HD PC display
Supplier's Site
Premium Displayport Cable 0.5 Meter L-Com - 23AK1425 - Newark, An Avnet Company
Chicago, IL, United States
Premium Displayport Cable 0.5 Meter L-Com
23AK1425
Premium Displayport Cable 0.5 Meter L-Com 23AK1425
PREMIUM DISPLAYPORT CABLE 0.5 METER

PREMIUM DISPLAYPORT CABLE 0.5 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPA00003-05M 23AK1425
Product Name Premium DisplayPort cable length 0.5M Premium Displayport Cable 0.5 Meter L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details