A 10-32 plug to BNC plug coaxial cable assembly with Teflon™ jacket, rated for 50 ohms impedance, 2000 VAC withstand voltage, and operating temperatures from -100 C to +200 C. The cable is a single conductor, shielded low-noise type with 38 AWG silver-plated copper conductor, 95% minimum copper braid shield coverage, and PTFE insulation. The overall diameter is 0.074±0.006 inches, with a minimum bend radius of 1 inch. A molded Santoprene strain relief is included. The assembly is RoHS compliant and has a cable length tolerance of +6/-0 inches for lengths over 10 feet.
10-32 plug to BNC plug,Coaxial,Teflon™
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 6011A05 |
| Product Name | Cable Assembly |
| Application | Instrumentation and Control |