L-com, Inc. Audio Adapter, Dp Plug/dvi-D Rcpt, 3.9; Connector Type A L-Com DP-DVI-CBL

Description
AUDIO ADAPTER, DP PLUG/DVI-D RCPT, 3.9"; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AUDIO ADAPTER, DP PLUG/DVI-D RCPT, 3.9"; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Adapter, Dp Plug/dvi-D Rcpt, 3.9; Connector Type A L-Com - 85T8958 - Newark, An Avnet Company
Chicago, IL, United States
Audio Adapter, Dp Plug/dvi-D Rcpt, 3.9; Connector Type A L-Com
85T8958
Audio Adapter, Dp Plug/dvi-D Rcpt, 3.9; Connector Type A L-Com 85T8958
AUDIO ADAPTER, DP PLUG/DVI-D RCPT, 3.9"; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO ADAPTER, DP PLUG/DVI-D RCPT, 3.9"; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85T8958
Product Name Audio Adapter, Dp Plug/dvi-D Rcpt, 3.9; Connector Type A L-Com
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS
View Details